IC REDRIVER I2C 2CH 8TSSOP Product overview: P82B96DP,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96DP,118 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 131978-P82B96DP,118
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 900μA
Alternative Parts (Cross-Reference): P82B96DGKRG4; P82B96DP; P82B96DP,118; PCA9600DP/S911,118;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
IC REDRIVER I2C 2CH 8TSSOP
BI-DIRECTIONAL BUS BUFFER, 15V TSSOP8, FULL REEL; IC Interface Type:I2C, SMBus; Interface Applications:Interfa
BI-DIRECTIONAL BUS BUFFER, 15V TSSOP8; IC Interface Type:I2C, SMBus; Interface Applications:Interfa
IC REDRIVER I2C 2CH 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-P82B96DP,118 | 131978-P82B96DP,118 | P82B96DP,118 | P82B96DP,118 | 28X3140 | P82B96DP,118 |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DP,118 | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Bi-Directional Bus Buffer, 15V Tssop8, Full Reel; Ic Interface Type Nxp | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2V ~ 15V | Other; 2 V ~ 15 V | 1.5V; Other; 2V ~ 15V | Other; 2V ~ 15V | Other; 2V | 1.5V; Other |
| Pd | 300 milliwatts |