IC MCU 8BIT ROMLESS 68PLCC Product overview: P80C552EBA/08,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C552EBA/08,51
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)
Manufacturer: NXP
Win Source Part Number: 133388-P80C552EBA/08
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 40
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MICROCONTROLLER MCU, 8 BIT, 8051, 16MHZ, LCC-68; Product Range:8051 Microcontrollers; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:256Byte; No. of Pins:68Pins; MCU Case Style:LCC; No. of I/O s:48I/O s; MSL:MSL 4 - 72 hoursRoHS Compliant: Yes
IC MCU 8BIT ROMLESS 68PLCC
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)
IC MCU 8BIT ROMLESS 68PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P80C552EBA/08,512 | 568-1235-5-ND | 133388-P80C552EBA/08,512 | 70R8445 | P80C552EBA/08,512 | P80C552EBA/08,512 | P80C552EBA/08,512 |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - P80C552EBA/08,512 | Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Lcc-68; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |||
| Package Type | Other; Tube | Other; 68-LCC (J-Lead) | PLCC; Other; 68-PLCC (24.23x24.23) | Other; LCC | Other; 68-LCC (J-Lead) | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |