80C51 8-bit microcontroller family 4K/8K/16K/32K ROM/OTP 128B/256B RAM low voltage 2.7 to 5.5 V, low power, high speed 30/33 MHz Product overview: P80C32X2BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 5.5 V, 33 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5.5 V, 33 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C32X2BBD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1234789-P80C32X2BBD
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P80C32X2BBD | 1234789-P80C32X2BBD |
| Product Name | Low-Power 8-bit 5.5 V 33 MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - P80C32X2BBD |
| Data Bus | 8 Bit | 8 Bit |