8051 80C Microcontroller IC 8-Bit 16MHz ROMless 44-PQFP (10x10)
P80C32 - Microcontroller, 8-Bit, 80C51 CPU, ROMLESS
Category: OEM Souring
Win Source Part Number: 1462210-P80C32SBBB,5
Manufacturer: NXP
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 44-PQFP (10x10)
IC MCU 8BIT ROMLESS 44PQFP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P80C32SBBB,557-ND | P80C32SBBB,557 | 1462210-P80C32SBBB,557 | P80C32SBBB,557 | P80C32SBBB,557 |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM Type | ROMLess | ROMLess | ROMLess; ROMless | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts |