NXP Semiconductors 32-bit 30MHz 264KB Embedded Microcontroller MCU P5CD016UA/S1AB048V

Description
P5CD016UA/S1AB048V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM Product overview: P5CD016UA/S1AB048V from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 30MHz, 264KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 30MHz, 264KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P5CD016UA/S1AB04 8V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P5CD016UA/S1AB048V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM Product overview: P5CD016UA/S1AB048V from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 30MHz, 264KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 30MHz, 264KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P5CD016UA/S1AB04 8V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 30MHz 264KB Embedded Microcontroller MCU - 685-P5CD016UA/S1AB048V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 30MHz 264KB Embedded Microcontroller MCU
685-P5CD016UA/S1AB048V
32-bit 30MHz 264KB Embedded Microcontroller MCU 685-P5CD016UA/S1AB048V
P5CD016UA/S1AB048V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM Product overview: P5CD016UA/S1AB048V from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 30MHz, 264KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 30MHz, 264KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P5CD016UA/S1AB04 8V can be used for catalog matching and distributor lookup.

P5CD016UA/S1AB048V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM Product overview: P5CD016UA/S1AB048V from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 30MHz, 264KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 30MHz, 264KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P5CD016UA/S1AB048V can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1346265-P5CD016UA/S1AB048V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1346265-P5CD016UA/S1AB048V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1346265-P5CD016UA/S1AB048V
Win Source Part Number: 1346265-P5CD016UA/S1 AB048V Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: SmartMX Core Processor: Secure MX51 Speed: 30MHz Package: Bulk Standard Package: 1 Core Size: 32-Bit Single-Core Connectivity: ISO 7816, ISO 14443, UART Program Memory Size: 264KB (264K x 8) Program Memory Type: ROM EEPROM Size: 16K x 8 RAM Size: 7.5K x 8 Temperature Range - Operating: -25°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.62V ~ 5.6V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Base Product Number: P5CD016 Product Status: Obsolete

Win Source Part Number: 1346265-P5CD016UA/S1AB048V
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SmartMX
Core Processor: Secure MX51
Speed: 30MHz
Package: Bulk
Standard Package: 1
Core Size: 32-Bit Single-Core
Connectivity: ISO 7816, ISO 14443, UART
Program Memory Size: 264KB (264K x 8)
Program Memory Type: ROM
EEPROM Size: 16K x 8
RAM Size: 7.5K x 8
Temperature Range - Operating: -25°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 5.6V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Base Product Number: P5CD016
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - P5CD016UA/S1AB048V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P5CD016UA/S1AB048V
Microcontrollers P5CD016UA/S1AB048V
Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM

Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM

Buy Now Datasheet
Embedded - Microcontrollers - P5CD016UA/S1AB048V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P5CD016UA/S1AB048V
Embedded - Microcontrollers P5CD016UA/S1AB048V
P5CD016UA/S1AB048V

P5CD016UA/S1AB048V

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P5CD016UA/S1AB048V 1346265-P5CD016UA/S1AB048V P5CD016UA/S1AB048V P5CD016UA/S1AB048V
Product Name 32-bit 30MHz 264KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 7.5 KB 264 KB 7.5 KB
Supply Voltage 1.62 to 5.6 volts 1.62 to 5.6 volts
Package Type Other; Bulk
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00568400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers