PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)
IC MPU QORIQ P5 1.8GHZ 1295BGA Product overview: P5021NXN7TMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P5021NXN7TMC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379421-P5021NXN7TMC
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: QorIQ P5
Package: Tray
Product Status: Obsolete
Package / Case: 1295-BBGA, FCBGA
Supplier Device Package: 1295-FCPBGA (37.5x37.5)
Base Product Number: P5021NXN7
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 1.8GHz
Core Processor: PowerPC e5500
Number of Cores/Bus Width: 2 Core, 64-Bit
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
USB: USB 2.0 + PHY (2)
Additional Interfaces: I²C, MMC/SD, PCIe, SPI, UART
Ethernet: 1Gbps (10), 10Gbps (2)
SATA: SATA 3Gbps (2)
Voltage - I/O: 1.0V, 1.1V
IC SOC 64BIT 2X1.8GHZ 1295FCBGA
PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)
IC MPU QORIQ P5 1.8GHZ 1295BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P5021NXN7TMC-ND | 694-P5021NXN7TMC | 1379421-P5021NXN7TMC | P5021NXN7TMC | P5021NXN7TMC | P5021NXN7TMC |
| Product Name | Microprocessors | 1.8GHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit | 64-Bit; 2 Core, 64-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e5500 | PowerPC; PowerPC e5500 | PowerPC e5500 | PowerPC; PowerPC e5500 | ||
| Supply Voltage | 1.0V, 1.1V | 1.0V, 1.1V | ||||
| Package Type | Other; 1295-BBGA, FCBGA | Other; Tray | BGA; Other; 1295-BBGA, FCBGA |