The Quarktwin Technology Ltd. P5010NXE7QMB is a microprocessor from the QorIQ family, specifically designed for high-performance applications. It features a 64-bit e5500 core architecture, operating at frequencies up to 2.0 GHz, and is packaged in a 1295-FCPBGA format. This processor is built on a 45 nm silicon-on-insulator
IC MPU QORIQ P5 2.0GHZ 1295BGA Product overview: P5010NXE7QMB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P5010NXE7QMB can be used for catalog matching and distributor lookup.
PowerPC e5500 Microprocessor IC QorIQ P5 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
IC MPU Q OR IQ 2.0GHZ 1295FCBGA
PowerPC e5500 Microprocessor IC QorIQ P5 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
PowerPC e5500 Microprocessor IC QorIQ P5 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
IC MPU QORIQ P5 2.0GHZ 1295BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-P5010NXE7QMB | P5010NXE7QMB-ND | P5010NXE7QMB | P5010NXE7QMB | P5010NXE7QMB |
| Product Name | 2.0GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Bulk | Other; 1295-BBGA, FCBGA | BGA; Other; 1295-BBGA, FCBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 64-Bit | 64-Bit; 1 Core, 64-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e5500 | PowerPC; PowerPC e5500 | PowerPC e5500 | PowerPC; PowerPC e5500 |