PowerPC e5500 Microprocessor IC QorIQ P5 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Manufacturer: NXP
Win Source Part Number: 929861-P5010NSE1MMB
Series: QorIQ P5
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e5500 Microprocessor IC series 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Core Processor: PowerPC e5500
Speed: 2.0GHz
Package: Tray
Package: 1295-BBGA, FCBGA
Part Status: Obsolete
Family Name: P5010
Categories: Integrated Circuits (ICs)
Case / Package: 1295-FCPBGA (37.5x37.5)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU Q OR IQ 2.0GHZ 1295FCBGA Product overview: P5010NSE1MMB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P5010NSE1MMB can be used for catalog matching and distributor lookup.
IC MPU Q OR IQ 2.0GHZ 1295FCBGA
PowerPC e5500 Microprocessor IC QorIQ P5 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P5010NSE1MMB-ND | 929861-P5010NSE1MMB | 694-P5010NSE1MMB | P5010NSE1MMB | P5010NSE1MMB |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - P5010NSE1MMB | 2.0GHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 1 Core, 64-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e5500 | P5010 | PowerPC; PowerPC e5500 | PowerPC e5500 | |
| Package Type | Other; 1295-BBGA, FCBGA | P-BGA; Other; 1295-FCPBGA (37.5x37.5) | Other; 1295-BBGA, FCBGA | BGA; Other; 1295-BBGA, FCBGA | |
| Pin Count | 1295 |