NXP Semiconductors Microprocessors P4080NXE7MMC

Description
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P4080NXE7MMC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P4080NXE7MMC-ND
Microprocessors P4080NXE7MMC-ND
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
1.5GHZ Embedded Microprocessor MPU - 694-P4080NXE7MMC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-P4080NXE7MMC
1.5GHZ Embedded Microprocessor MPU 694-P4080NXE7MMC
IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080NXE7MMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080NXE7MMC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080NXE7MMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080NXE7MMC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - P4080NXE7MMC - 813813-P4080NXE7MMC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P4080NXE7MMC
813813-P4080NXE7MMC
Embedded - Embedded - Microprocessors - P4080NXE7MMC 813813-P4080NXE7MMC
Manufacturer: NXP USA Inc. Win Source Part Number: 813813-P4080NXE7MMC Packaging: Tray Core Processor: PowerPC e500mc Number of Cores/Bus Width: 8 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Security; SEC 4.0 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 1Gbps (8), 10Gbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI Supplier Device Package: 1295-FCPBGA (37.5x37.5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 1295-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Part Number Series: P4080

Manufacturer: NXP USA Inc.
Win Source Part Number: 813813-P4080NXE7MMC
Packaging: Tray
Core Processor: PowerPC e500mc
Number of Cores/Bus Width: 8 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Security; SEC 4.0
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 1Gbps (8), 10Gbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI
Supplier Device Package: 1295-FCPBGA (37.5x37.5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 1295-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
Part Number Series: P4080

Buy Now
Microprocessors - P4080NXE7MMC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P4080NXE7MMC
Microprocessors P4080NXE7MMC
IC MPU Q OR IQ 1.5GHZ 1295FCBGA

IC MPU Q OR IQ 1.5GHZ 1295FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P4080NXE7MMC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P4080NXE7MMC
Integrated Circuits (ICs) - Embedded - Microprocessors P4080NXE7MMC
IC MPU QORIQ P4 1.5GHZ 1295BGA

IC MPU QORIQ P4 1.5GHZ 1295BGA

Supplier's Site
Microprocessors - P4080NXE7MMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P4080NXE7MMC
Microprocessors P4080NXE7MMC
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - P4080NXE7MMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P4080NXE7MMC
Microprocessors P4080NXE7MMC
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Embedded - Microprocessors - P4080NXE7MMC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P4080NXE7MMC
Embedded - Microprocessors P4080NXE7MMC
IC MPU Q OR IQ 1.5GHZ 1295FCBGA

IC MPU Q OR IQ 1.5GHZ 1295FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P4080NXE7MMC-ND 694-P4080NXE7MMC 813813-P4080NXE7MMC P4080NXE7MMC P4080NXE7MMC P4080NXE7MMC P4080NXE7MMC P4080NXE7MMC
Product Name Microprocessors 1.5GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - P4080NXE7MMC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 8-Bit; 32-Bit 32-Bit; 8 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500mc QorIQ P4080 PowerPC e500mc PowerPC; PowerPC e500mc PowerPC e500mc PowerPC; PowerPC e500mc
Supply Voltage 1.8V; 2.5V; 3.3V 1 1.8V, 2.5V, 3.3V
Package Type Other; 1295-BBGA, FCBGA Other; Tray Other; 1295-BBGA, FCBGA BGA; Other; 1295-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCED4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3505 Sitara Processor - AM3505AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
7 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
Microprocessors - ATSAMA5D28A-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers