NXP Semiconductors 1.5GHZ Embedded Microprocessor MPU P4080NSN1PNB

Description
IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080NSN1PNB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080NSN1PNB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080NSN1PNB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080NSN1PNB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5GHZ Embedded Microprocessor MPU - 694-P4080NSN1PNB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-P4080NSN1PNB
1.5GHZ Embedded Microprocessor MPU 694-P4080NSN1PNB
IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080NSN1PNB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080NSN1PNB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080NSN1PNB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080NSN1PNB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1217320-P4080NSN1PNB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1217320-P4080NSN1PNB
Integrated Circuits (ICs) - Embedded - Microprocessors 1217320-P4080NSN1PNB
Win Source Part Number: 1217320-P4080NSN1PNB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ P4 Core Processor: PowerPC e500mc Number of Cores/Bus Width: 8 Core, 32-Bit Speed: 1.5GHz RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 1Gbps (8), 10Gbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Bulk Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI Standard Package: 1 Package / Case: 1295-BBGA, FCBGA Supplier Device Package: 1295-FCPBGA (37.5x37.5) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 5A002A1 FRE Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: FREFREP4080NSN1PNB,2 156-P4080NSN1PNB Base Product Number: P4080

Win Source Part Number: 1217320-P4080NSN1PNB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ P4
Core Processor: PowerPC e500mc
Number of Cores/Bus Width: 8 Core, 32-Bit
Speed: 1.5GHz
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 1Gbps (8), 10Gbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Bulk
Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI
Standard Package: 1
Package / Case: 1295-BBGA, FCBGA
Supplier Device Package: 1295-FCPBGA (37.5x37.5)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: FREFREP4080NSN1PNB,2156-P4080NSN1PNB
Base Product Number: P4080

Buy Now Datasheet
Microprocessors - P4080NSN1PNB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P4080NSN1PNB-ND
Microprocessors P4080NSN1PNB-ND
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P4080NSN1PNB
Integrated Circuits (ICs) - Embedded - Microprocessors P4080NSN1PNB
IC MPU QORIQ P4 1.5GHZ 1295BGA

IC MPU QORIQ P4 1.5GHZ 1295BGA

Supplier's Site
Microprocessors - P4080NSN1PNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P4080NSN1PNB
Microprocessors P4080NSN1PNB
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - P4080NSN1PNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P4080NSN1PNB
Microprocessors P4080NSN1PNB
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - P4080NSN1PNB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P4080NSN1PNB
Embedded - Microprocessors P4080NSN1PNB
IC MPU Q OR IQ 1.5GHZ 1295FCBGA

IC MPU Q OR IQ 1.5GHZ 1295FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P4080NSN1PNB 1217320-P4080NSN1PNB P4080NSN1PNB-ND P4080NSN1PNB P4080NSN1PNB P4080NSN1PNB
Product Name 1.5GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Bulk Other; 1295-BBGA, FCBGA BGA; Other; 1295-BBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Architecture RISC
Data Bus 8-Bit; 32-Bit 32-Bit 32-Bit; 8 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - ATSAMA5D28B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details