PowerPC e500mc Microprocessor IC QorIQ P4 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Win Source Part Number: 986657-P4040NXE1MMB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ P4
Core Processor: PowerPC e500mc
Number of Cores/Bus Width: 4 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Security; SEC 4.0
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 1Gbps (8), 10Gbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Package: Tray
Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI
Standard Package: 1
Package / Case: 1295-BBGA, FCBGA
Supplier Device Package: 1295-FCPBGA (37.5x37.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: P4040
Product Status: Obsolete
IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4040NXE1MMB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4040NXE1MMB can be used for catalog matching and distributor lookup.
PowerPC e500mc Microprocessor IC QorIQ P4 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
IC MPU Q OR IQ 1.5GHZ 1295FCBGA
IC MPU QORIQ P4 1.5GHZ 1295BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P4040NXE1MMB-ND | 986657-P4040NXE1MMB | 694-P4040NXE1MMB | P4040NXE1MMB | P4040NXE1MMB | P4040NXE1MMB |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | 1.5GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 4 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e500mc | PowerPC e500mc | PowerPC; PowerPC e500mc | PowerPC; PowerPC e500mc | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8V, 2.5V, 3.3V | ||||
| Package Type | Other; 1295-BBGA, FCBGA | Other; Tray | BGA; Other; 1295-BBGA, FCBGA |