NXP Semiconductors 32-bit Embedded Microprocessor MPU P4040NSN7PNC

Description
QORIQ, 32-BIT POWER ARCH SOC, 4 Product overview: P4040NSN7PNC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4040NSN7PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QORIQ, 32-BIT POWER ARCH SOC, 4 Product overview: P4040NSN7PNC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4040NSN7PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit Embedded Microprocessor MPU - 694-P4040NSN7PNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microprocessor MPU
694-P4040NSN7PNC
32-bit Embedded Microprocessor MPU 694-P4040NSN7PNC
QORIQ, 32-BIT POWER ARCH SOC, 4 Product overview: P4040NSN7PNC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4040NSN7PNC can be used for catalog matching and distributor lookup.

QORIQ, 32-BIT POWER ARCH SOC, 4 Product overview: P4040NSN7PNC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4040NSN7PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1028433-P4040NSN7PNC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1028433-P4040NSN7PNC
Integrated Circuits (ICs) - Embedded - Microprocessors 1028433-P4040NSN7PNC
Win Source Part Number: 1028433-P4040NSN7PNC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Freescale Semiconductor Other Names: 2156-P4040NSN7PNC-60 0055

Win Source Part Number: 1028433-P4040NSN7PNC
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Freescale Semiconductor
Other Names: 2156-P4040NSN7PNC-600055

Buy Now Datasheet
Microprocessors - P4040NSN7PNC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P4040NSN7PNC-ND
Microprocessors P4040NSN7PNC-ND
PowerPC e500mc Microprocessor IC QorIQ P4 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P4040NSN7PNC
Integrated Circuits (ICs) - Embedded - Microprocessors P4040NSN7PNC
QORIQ, 32-BIT POWER ARCH SOC, 4

QORIQ, 32-BIT POWER ARCH SOC, 4

Supplier's Site
Embedded - Microprocessors - P4040NSN7PNC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P4040NSN7PNC
Embedded - Microprocessors P4040NSN7PNC
IC MPU Q OR IQ 1.5GHZ 1295FCBGA

IC MPU Q OR IQ 1.5GHZ 1295FCBGA

Supplier's Site Datasheet
Microprocessors - P4040NSN7PNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P4040NSN7PNC
Microprocessors P4040NSN7PNC
PowerPC e500mc Microprocessor IC QorIQ P4 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - P4040NSN7PNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P4040NSN7PNC
Microprocessors P4040NSN7PNC
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P4040NSN7PNC 1028433-P4040NSN7PNC P4040NSN7PNC-ND P4040NSN7PNC P4040NSN7PNC P4040NSN7PNC P4040NSN7PNC
Product Name 32-bit Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 4 Core, 32-Bit
Package Type Other; Bulk Other; 1295-BBGA, FCBGA BGA; Other; 1295-BBGA, FCBGA
Microprocessor Family PowerPC; PowerPC e500mc PowerPC; PowerPC e500mc PowerPC e500mc
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - A80960JF33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details