NXP Semiconductors Microprocessors P2041NXE7MMC

Description
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Request a Quote Datasheet
Description
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P2041NXE7MMC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2041NXE7MMC-ND
Microprocessors P2041NXE7MMC-ND
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-P2041NXE7MMC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2041NXE7MMC
1.2GHZ Embedded Microprocessor MPU 694-P2041NXE7MMC
IC MPU QORIQ P2 1.2GHZ 780FCPBGA Product overview: P2041NXE7MMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2041NXE7MMC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ 780FCPBGA Product overview: P2041NXE7MMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2041NXE7MMC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - P2041NXE7MMC - 791119-P2041NXE7MMC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2041NXE7MMC
791119-P2041NXE7MMC
Embedded - Embedded - Microprocessors - P2041NXE7MMC 791119-P2041NXE7MMC
Manufacturer: NXP Win Source Part Number: 791119-P2041NXE7MMC Series: QorIQ P2 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e500mc Number of Cores/Bus Width: 4 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Security; SEC 4.2 RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (5), 10 Gbps (1) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox Package: 780-BBGA, FCBGA Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI Family Name: P2041 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FCPBGA (23x23) Alternative Parts (Cross-Reference): P2041FE3NNC; P2041NXE1MMB; P2041NSE1MMB; P2041NSE1NNB; Introduction Date: July 13, 2013 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791119-P2041NXE7MMC
Series: QorIQ P2
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e500mc
Number of Cores/Bus Width: 4 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Security; SEC 4.2
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (5), 10 Gbps (1)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Package: 780-BBGA, FCBGA
Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI
Family Name: P2041
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FCPBGA (23x23)
Alternative Parts (Cross-Reference): P2041FE3NNC; P2041NXE1MMB; P2041NSE1MMB; P2041NSE1NNB;
Introduction Date: July 13, 2013
ECCN: 5A002.a.1
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - P2041NXE7MMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2041NXE7MMC
Microprocessors P2041NXE7MMC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Microprocessors - P2041NXE7MMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2041NXE7MMC
Microprocessors P2041NXE7MMC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - P2041NXE7MMC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2041NXE7MMC
Embedded - Microprocessors P2041NXE7MMC
IC MPU Q OR IQ 1.2GHZ 780FCBGA

IC MPU Q OR IQ 1.2GHZ 780FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P2041NXE7MMC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2041NXE7MMC
Integrated Circuits (ICs) - Embedded - Microprocessors P2041NXE7MMC
QORIQ, 32-BIT POWER ARCH SOC, 4

QORIQ, 32-BIT POWER ARCH SOC, 4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P2041NXE7MMC-ND 694-P2041NXE7MMC 791119-P2041NXE7MMC P2041NXE7MMC P2041NXE7MMC P2041NXE7MMC
Product Name Microprocessors 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - P2041NXE7MMC Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 4 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500mc QorIQ P2041 PowerPC e500mc PowerPC; PowerPC e500mc PowerPC; PowerPC e500mc
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V
Package Type Other; 780-BBGA, FCBGA Other; Tray BGA; Other; 780-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - CS80C286-10 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details