NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors P2041NSE1PNB

Description
Win Source Part Number: 1030053-P2041NSE1PNB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ P2 Core Processor: PowerPC e500mc Number of Cores/Bus Width: 4 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Security; SEC 4.2 RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000Mbps (5), 10Gbps (1) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI Standard Package: 1 Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FCPBGA (23x23) Temperature Range - Operating: 0°C ~ 105°C (TA) Alternative Parts (Cross-Reference): MPC8555ECPXALF; MPC8541VTAPF; MPC8540VT667LC; ECCN: 5A002A1 FRE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P2041 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030053-P2041NSE1PNB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ P2 Core Processor: PowerPC e500mc Number of Cores/Bus Width: 4 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Security; SEC 4.2 RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000Mbps (5), 10Gbps (1) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI Standard Package: 1 Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FCPBGA (23x23) Temperature Range - Operating: 0°C ~ 105°C (TA) Alternative Parts (Cross-Reference): MPC8555ECPXALF; MPC8541VTAPF; MPC8540VT667LC; ECCN: 5A002A1 FRE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P2041 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1030053-P2041NSE1PNB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1030053-P2041NSE1PNB
Integrated Circuits (ICs) - Embedded - Microprocessors 1030053-P2041NSE1PNB
Win Source Part Number: 1030053-P2041NSE1PNB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ P2 Core Processor: PowerPC e500mc Number of Cores/Bus Width: 4 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Security; SEC 4.2 RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000Mbps (5), 10Gbps (1) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI Standard Package: 1 Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FCPBGA (23x23) Temperature Range - Operating: 0°C ~ 105°C (TA) Alternative Parts (Cross-Reference): MPC8555ECPXALF; MPC8541VTAPF; MPC8540VT667LC; ECCN: 5A002A1 FRE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P2041 Product Status: Obsolete

Win Source Part Number: 1030053-P2041NSE1PNB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ P2
Core Processor: PowerPC e500mc
Number of Cores/Bus Width: 4 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Security; SEC 4.2
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (5), 10Gbps (1)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Package: Tray
Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI
Standard Package: 1
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FCPBGA (23x23)
Temperature Range - Operating: 0°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MPC8555ECPXALF; MPC8541VTAPF; MPC8540VT667LC;
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: P2041
Product Status: Obsolete

Buy Now Datasheet
32-bit 1.5GHZ Embedded Microprocessor MPU - 694-P2041NSE1PNB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.5GHZ Embedded Microprocessor MPU
694-P2041NSE1PNB
32-bit 1.5GHZ Embedded Microprocessor MPU 694-P2041NSE1PNB
IC MPU Q OR IQ 1.5GHZ 780FCBGA / PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23) Product overview: P2041NSE1PNB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2041NSE1PNB can be used for catalog matching and distributor lookup.

IC MPU Q OR IQ 1.5GHZ 780FCBGA / PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23) Product overview: P2041NSE1PNB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2041NSE1PNB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P2041NSE1PNB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2041NSE1PNB-ND
Microprocessors P2041NSE1PNB-ND
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Microprocessors - P2041NSE1PNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2041NSE1PNB
Microprocessors P2041NSE1PNB
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Microprocessors - P2041NSE1PNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2041NSE1PNB
Microprocessors P2041NSE1PNB
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - P2041NSE1PNB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2041NSE1PNB
Embedded - Microprocessors P2041NSE1PNB
IC MPU Q OR IQ 1.5GHZ 780FCBGA

IC MPU Q OR IQ 1.5GHZ 780FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1030053-P2041NSE1PNB 694-P2041NSE1PNB P2041NSE1PNB-ND P2041NSE1PNB P2041NSE1PNB
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 1.5GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 4 Core, 32-Bit
Supply Voltage 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V 1.5V; 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Package Type Other; Tray Other; 780-BBGA, FCBGA BGA; Other; 780-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details