NXP Semiconductors Embedded - Embedded - Microprocessors - P2040NXE7MMC P2040NXE7MMC

Description
Manufacturer: NXP Win Source Part Number: 929820-P2040NXE7MMC Series: QorIQ P2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: 780-BFBGA Package: Tray Family Name: P2040 Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 929820-P2040NXE7MMC Series: QorIQ P2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: 780-BFBGA Package: Tray Family Name: P2040 Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P2040NXE7MMC - 929820-P2040NXE7MMC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2040NXE7MMC
929820-P2040NXE7MMC
Embedded - Embedded - Microprocessors - P2040NXE7MMC 929820-P2040NXE7MMC
Manufacturer: NXP Win Source Part Number: 929820-P2040NXE7MMC Series: QorIQ P2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: 780-BFBGA Package: Tray Family Name: P2040 Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 929820-P2040NXE7MMC
Series: QorIQ P2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Core Processor: PowerPC e500mc
Speed: 1.2GHz
Package: 780-BFBGA
Package: Tray
Family Name: P2040
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-P2040NXE7MMC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2040NXE7MMC
1.2GHZ Embedded Microprocessor MPU 694-P2040NXE7MMC
IC MPU QORIQ P2 1.2GHZ 780FCPBGA Product overview: P2040NXE7MMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2040NXE7MMC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ 780FCPBGA Product overview: P2040NXE7MMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2040NXE7MMC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P2040NXE7MMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2040NXE7MMC
Microprocessors P2040NXE7MMC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Microprocessors - P2040NXE7MMC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P2040NXE7MMC
Microprocessors P2040NXE7MMC
IC MPU Q OR IQ 1.2GHZ 780FCBGA

IC MPU Q OR IQ 1.2GHZ 780FCBGA

Supplier's Site Datasheet
Microprocessors - MPU BL Digital Networking - 568-P2040NXE7MMC - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU BL Digital Networking
568-P2040NXE7MMC
Microprocessors - MPU BL Digital Networking 568-P2040NXE7MMC
Microprocessors - MPU BL Digital Networking

Microprocessors - MPU BL Digital Networking

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2040NXE7MMC
Integrated Circuits (ICs) - Embedded - Microprocessors P2040NXE7MMC
IC MPU QORIQ P2 1.2GHZ 780FCPBGA

IC MPU QORIQ P2 1.2GHZ 780FCPBGA

Supplier's Site
Embedded - Microprocessors - P2040NXE7MMC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2040NXE7MMC
Embedded - Microprocessors P2040NXE7MMC
IC MPU Q OR IQ 1.2GHZ 780FCBGA

IC MPU Q OR IQ 1.2GHZ 780FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929820-P2040NXE7MMC 694-P2040NXE7MMC P2040NXE7MMC P2040NXE7MMC 568-P2040NXE7MMC P2040NXE7MMC P2040NXE7MMC
Product Name Embedded - Embedded - Microprocessors - P2040NXE7MMC 1.2GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors - MPU BL Digital Networking Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type P-BGA; Other; 780-FCPBGA (23x23) Other; Tray BGA; Other; 780-BFBGA Other; 780-BFBGA Other; 780-BFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - A80386DXL-25 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Microprocessors - AT91SAM9G25-CFU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details