Manufacturer: NXP
Win Source Part Number: 929815-P2040NSN7HLC
Series: QorIQ P2
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 800MHz 780-FCPBGA (23x23)
Core Processor: PowerPC e500mc
Speed: 800MHz
Package: Tray
Family Name: P2040
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU QORIQ P2 800MHZ 780FCPBGA Product overview: P2040NSN7HLC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2040NSN7HLC can be used for catalog matching and distributor lookup.
IC MPU Q OR IQ 800MHZ 780FCBGA
IC MPU QORIQ P2 800MHZ 780FCPBGA
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 800MHz 780-FCPBGA (23x23)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 929815-P2040NSN7HLC | 694-P2040NSN7HLC | P2040NSN7HLC | P2040NSN7HLC | P2040NSN7HLC |
| Product Name | Embedded - Embedded - Microprocessors - P2040NSN7HLC | 800MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | P-BGA; Other; 780-FCPBGA (23x23) | Other; Tray | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Microprocessor Family | QorIQ P2040 | PowerPC; PowerPC e500mc | PowerPC; PowerPC e500mc | PowerPC e500mc |