NXP Semiconductors Microprocessors P2020PSE2HZB

Description
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P2020PSE2HZB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2020PSE2HZB-ND
Microprocessors P2020PSE2HZB-ND
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P2020PSE2HZB - 791115-P2020PSE2HZB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2020PSE2HZB
791115-P2020PSE2HZB
Embedded - Embedded - Microprocessors - P2020PSE2HZB 791115-P2020PSE2HZB
Manufacturer: NXP Win Source Part Number: 791115-P2020PSE2HZB Series: QorIQ P2 Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Package: 689-BBGA Exposed Pad Additional Interfaces: DUART, I2C, MMC/SD, SPI Part Status: Obsolete(EOL) Family Name: P2020 Categories: Integrated Circuits (ICs) Manufacturer Package: 689-TEPBGA II (31x31) Alternative Parts (Cross-Reference): P2020ME2MHC; P2020ME4MHC ; P2020PSE2KZA; Introduction Date: June 03, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791115-P2020PSE2HZB
Series: QorIQ P2
Packaging: Tray
Operating Temperature Range: 0°C ~ 125°C (TA)
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Package: 689-BBGA Exposed Pad
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Part Status: Obsolete(EOL)
Family Name: P2020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 689-TEPBGA II (31x31)
Alternative Parts (Cross-Reference): P2020ME2MHC; P2020ME4MHC ; P2020PSE2KZA;
Introduction Date: June 03, 2009
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-P2020PSE2HZB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2020PSE2HZB
1.2GHZ Embedded Microprocessor MPU 694-P2020PSE2HZB
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020PSE2HZB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020PSE2HZB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020PSE2HZB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020PSE2HZB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - P2020PSE2HZB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2020PSE2HZB
Embedded - Microprocessors P2020PSE2HZB
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - P2020PSE2HZB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P2020PSE2HZB
Microprocessors P2020PSE2HZB
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2020PSE2HZB
Integrated Circuits (ICs) - Embedded - Microprocessors P2020PSE2HZB
IC MPU QORIQ P2 1.2GHZ PBGA689

IC MPU QORIQ P2 1.2GHZ PBGA689

Supplier's Site
Microprocessors - P2020PSE2HZB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020PSE2HZB
Microprocessors P2020PSE2HZB
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P2020PSE2HZB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020PSE2HZB
Microprocessors P2020PSE2HZB
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P2020PSE2HZB-ND 791115-P2020PSE2HZB 694-P2020PSE2HZB P2020PSE2HZB P2020PSE2HZB P2020PSE2HZB P2020PSE2HZB
Product Name Microprocessors Embedded - Embedded - Microprocessors - P2020PSE2HZB 1.2GHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad Other; Bulk Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Pin Count 689
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details