NXP Semiconductors 32-bit 667MHZ Embedded Microprocessor MPU P1024PSE5DFB

Description
IC MPU QORIQ P1 667MHZ 561TEPBGA / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Product overview: P1024PSE5DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1024PSE5DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ P1 667MHZ 561TEPBGA / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Product overview: P1024PSE5DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1024PSE5DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 667MHZ Embedded Microprocessor MPU - 694-P1024PSE5DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 667MHZ Embedded Microprocessor MPU
694-P1024PSE5DFB
32-bit 667MHZ Embedded Microprocessor MPU 694-P1024PSE5DFB
IC MPU QORIQ P1 667MHZ 561TEPBGA / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Product overview: P1024PSE5DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1024PSE5DFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 667MHZ 561TEPBGA / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Product overview: P1024PSE5DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1024PSE5DFB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1346568-P1024PSE5DFB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1346568-P1024PSE5DFB
Integrated Circuits (ICs) - Embedded - Microprocessors 1346568-P1024PSE5DFB
Win Source Part Number: 1346568-P1024PSE5DFB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: QorIQ P1 Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 667MHz Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Package: Box Additional Interfaces: DUART, I2C, MMC/SD, SPI Standard Package: 1 Mounting Type: Surface Mount Package / Case: 561-FBGA Supplier Device Package: 561-TEPBGA I (23x23) Temperature Range - Operating: 0°C ~ 125°C (TA) ECCN: 5A002A1 FRE Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P1024 Product Status: Obsolete

Win Source Part Number: 1346568-P1024PSE5DFB
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: QorIQ P1
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 667MHz
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Package: Box
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Standard Package: 1
Mounting Type: Surface Mount
Package / Case: 561-FBGA
Supplier Device Package: 561-TEPBGA I (23x23)
Temperature Range - Operating: 0°C ~ 125°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: P1024
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microprocessors - P1024PSE5DFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1024PSE5DFB
Embedded - Microprocessors P1024PSE5DFB
IC MPU Q OR IQ 667MHZ 561TEBGA1

IC MPU Q OR IQ 667MHZ 561TEBGA1

Supplier's Site Datasheet
Microprocessors - P1024PSE5DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1024PSE5DFB
Microprocessors P1024PSE5DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P1024PSE5DFB 1346568-P1024PSE5DFB P1024PSE5DFB P1024PSE5DFB
Product Name 32-bit 667MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details