NXP Semiconductors Microprocessors P1024NXE5DFB

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P1024NXE5DFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1024NXE5DFB-ND
Microprocessors P1024NXE5DFB-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P1024NXE5DFB - 929786-P1024NXE5DFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1024NXE5DFB
929786-P1024NXE5DFB
Embedded - Embedded - Microprocessors - P1024NXE5DFB 929786-P1024NXE5DFB
Manufacturer: NXP Win Source Part Number: 929786-P1024NXE5DFB Series: QorIQ P1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23) Core Processor: PowerPC e500v2 Speed: 667MHz Package: 561-FBGA Package: Tray Family Name: P1024 Categories: Integrated Circuits (ICs) Case / Package: 561-TEPBGA I (23x23) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 929786-P1024NXE5DFB
Series: QorIQ P1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)
Core Processor: PowerPC e500v2
Speed: 667MHz
Package: 561-FBGA
Package: Tray
Family Name: P1024
Categories: Integrated Circuits (ICs)
Case / Package: 561-TEPBGA I (23x23)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
667MHZ Embedded Microprocessor MPU - 694-P1024NXE5DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-P1024NXE5DFB
667MHZ Embedded Microprocessor MPU 694-P1024NXE5DFB
IC MPU QORIQ P1 667MHZ 561TEPBGA Product overview: P1024NXE5DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1024NXE5DFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 667MHZ 561TEPBGA Product overview: P1024NXE5DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1024NXE5DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1024NXE5DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1024NXE5DFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1024NXE5DFB
QORIQ, POWER ARCH 32-BIT SOC, 2

QORIQ, POWER ARCH 32-BIT SOC, 2

Supplier's Site
Microprocessors - P1024NXE5DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1024NXE5DFB
Microprocessors P1024NXE5DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

Buy Now Datasheet
Microprocessors - P1024NXE5DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1024NXE5DFB
Microprocessors P1024NXE5DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

Buy Now
Embedded - Microprocessors - P1024NXE5DFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1024NXE5DFB
Embedded - Microprocessors P1024NXE5DFB
IC MPU Q OR IQ 667MHZ 561TEBGA1

IC MPU Q OR IQ 667MHZ 561TEBGA1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P1024NXE5DFB-ND 929786-P1024NXE5DFB 694-P1024NXE5DFB P1024NXE5DFB P1024NXE5DFB P1024NXE5DFB
Product Name Microprocessors Embedded - Embedded - Microprocessors - P1024NXE5DFB 667MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Package Type Other; 561-FBGA P-BGA; Other; 561-TEPBGA I (23x23) Other; Tray BGA; Other; 561-FBGA
Pin Count 561
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - CS80C86 - Lingto Electronic Limited
Specs
Microprocessor Family 80C86
View Details
Microprocessors - 150-ATSAMA5D27C-CNVAO-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details