NXP Semiconductors Microprocessors P1022NXE2HFB

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P1022NXE2HFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1022NXE2HFB-ND
Microprocessors P1022NXE2HFB-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
1.055GHZ Embedded Microprocessor MPU - 694-P1022NXE2HFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.055GHZ Embedded Microprocessor MPU
694-P1022NXE2HFB
1.055GHZ Embedded Microprocessor MPU 694-P1022NXE2HFB
IC MPU QORIQ P1 1.055GHZ PBGA689 Product overview: P1022NXE2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.055GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.055GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1022NXE2HFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 1.055GHZ PBGA689 Product overview: P1022NXE2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.055GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.055GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1022NXE2HFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1383113-P1022NXE2HFB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1383113-P1022NXE2HFB
Integrated Circuits (ICs) - Embedded - Microprocessors 1383113-P1022NXE2HFB
Win Source Part Number: 1383113-P1022NXE2HFB Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: QorIQ P1 Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.055GHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Package: Bulk Additional Interfaces: DUART, I²C, I²S, MMC/SD, SPI Mounting Type: Surface Mount Package / Case: 689-BBGA Exposed Pad Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A002A1 FRE Fake Threat In the Open Market: 65 pct. HTSUS: 8542.31.0001 Mfr: NXP Base Product Number: P1022 Standard Package: 1 pcs

Win Source Part Number: 1383113-P1022NXE2HFB
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Series: QorIQ P1
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.055GHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Package: Bulk
Additional Interfaces: DUART, I²C, I²S, MMC/SD, SPI
Mounting Type: Surface Mount
Package / Case: 689-BBGA Exposed Pad
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.31.0001
Mfr: NXP
Base Product Number: P1022
Standard Package: 1 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1022NXE2HFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1022NXE2HFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1022NXE2HFB
IC MPU QORIQ P1 1.055GHZ PBGA689

IC MPU QORIQ P1 1.055GHZ PBGA689

Supplier's Site
Embedded - Microprocessors - P1022NXE2HFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1022NXE2HFB
Embedded - Microprocessors P1022NXE2HFB
IC MPU Q OR IQ 1.055GHZ 689TBGA

IC MPU Q OR IQ 1.055GHZ 689TBGA

Supplier's Site Datasheet
Microprocessors - P1022NXE2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1022NXE2HFB
Microprocessors P1022NXE2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P1022NXE2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1022NXE2HFB
Microprocessors P1022NXE2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P1022NXE2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1022NXE2HFB
Microprocessors P1022NXE2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P1022NXE2HFB-ND 694-P1022NXE2HFB 1383113-P1022NXE2HFB P1022NXE2HFB P1022NXE2HFB P1022NXE2HFB
Product Name Microprocessors 1.055GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad
Pin Count 689
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - A80386DXL-33 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details