Manufacturer: NXP
Win Source Part Number: 929780-P1021NXN2FFB
Series: QorIQ P1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e500v2
Speed: 800MHz
Package: 689-BBGA Exposed Pad
Package: Tray
Family Name: P1021
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1021NXN2FFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1021NXN2FFB can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
IC MPU Q OR IQ 800MHZ 689TEBGA
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
QORIQ, POWER ARCH 32-BIT SOC, 2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 929780-P1021NXN2FFB | 694-P1021NXN2FFB | P1021NXN2FFB-ND | P1021NXN2FFB | P1021NXN2FFB | P1021NXN2FFB |
| Product Name | Embedded - Embedded - Microprocessors - P1021NXN2FFB | 800MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | P-BGA; Other; 689-TEPBGA II (31x31) | Other; Tray | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerPC; PowerPC e500v2 | PowerPC e500v2 | PowerPC; PowerPC e500v2 |