NXP Semiconductors Microprocessors P1021NSE2HFB

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-13970-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13970-ND
Microprocessors 568-13970-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P1021NSE2HFB - 1234166-P1021NSE2HFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1021NSE2HFB
1234166-P1021NSE2HFB
Embedded - Embedded - Microprocessors - P1021NSE2HFB 1234166-P1021NSE2HFB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1234166-P1021NSE2HFB Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1234166-P1021NSE2HFB
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
800MHZ Embedded Microprocessor MPU - 694-P1021NSE2HFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-P1021NSE2HFB
800MHZ Embedded Microprocessor MPU 694-P1021NSE2HFB
IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1021NSE2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1021NSE2HFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1021NSE2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1021NSE2HFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P1021NSE2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1021NSE2HFB
Microprocessors P1021NSE2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P1021NSE2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1021NSE2HFB
Microprocessors P1021NSE2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1021NSE2HFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1021NSE2HFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1021NSE2HFB
QORIQ, POWER ARCH 32-BIT SOC, 2

QORIQ, POWER ARCH 32-BIT SOC, 2

Supplier's Site
Microprocessors - P1021NSE2HFB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P1021NSE2HFB
Microprocessors P1021NSE2HFB
IC MPU Q OR IQ 800MHZ 689TEBGA

IC MPU Q OR IQ 800MHZ 689TEBGA

Supplier's Site Datasheet
Embedded - Microprocessors - P1021NSE2HFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1021NSE2HFB
Embedded - Microprocessors P1021NSE2HFB
IC MPU Q OR IQ 800MHZ 689TEBGA

IC MPU Q OR IQ 800MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-13970-ND 1234166-P1021NSE2HFB 694-P1021NSE2HFB P1021NSE2HFB P1021NSE2HFB P1021NSE2HFB P1021NSE2HFB
Product Name Microprocessors Embedded - Embedded - Microprocessors - P1021NSE2HFB 800MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 QorIQ P1021 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad
Pin Count 689 689
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Qormino® Processing Modules, QLS1046 - Quad Cortex A72/4GB DDR4 -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family LS1046 NXP QorIQ® Quad ARM® Cortex® A72 core @ 1800MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Microprocessors - ATSAMA5D28A-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers