PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
IC MPU Q OR IQ 800MHZ 689TEBGA
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P1020NXE2DFB-ND | P1020NXE2DFB | P1020NXE2DFB |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerPC; PowerPC e500v2 | PowerPC e500v2 |
| Supply Voltage | 2.5V; 3.3V | ||
| Package Type | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad |