PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1020NSE2FFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1020NSE2FFB can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 791087-P1020NSE2FFB
Series: QorIQ P1
Packaging: Tray
Operating Temperature Range: 0°C ~ 125°C (TA)
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 689-BBGA Exposed Pad
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Family Name: P1020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 689-TEPBGA II (31x31)
Alternative Parts (Cross-Reference): P2020ME2MHC; P2020ME4MHC; P1020NSE2DFB; P1020NXE2DFB;
Introduction Date: February 12, 2011
ECCN: 5A002.a.1
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Microprocessors - MPU 667/333/667 ST WE r1.1
QORIQ, POWER ARCH 32-BIT SOC, 2
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P1020NSE2FFB-ND | 694-P1020NSE2FFB | 791087-P1020NSE2FFB | P1020NSE2FFB | P1020NSE2FFB | P1020NSE2FFB | P1020NSE2FFB |
| Product Name | Microprocessors | 800MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - P1020NSE2FFB | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerPC e500v2 | |||||
| Supply Voltage | 2.5V; 3.3V | 2.5V, 3.3V | |||||
| Package Type | Other; 689-BBGA Exposed Pad | Other; Tray | BGA; Other; 689-BBGA Exposed Pad | ||||
| Pin Count | 689 |