NXP Semiconductors 32-bit 1.067GHZ Embedded Microprocessor MPU P1013PSE2HFA

Description
IC MPU QORIQ P1 1.067GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31) Product overview: P1013PSE2HFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1013PSE2HFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ P1 1.067GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31) Product overview: P1013PSE2HFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1013PSE2HFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 1.067GHZ Embedded Microprocessor MPU - 694-P1013PSE2HFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.067GHZ Embedded Microprocessor MPU
694-P1013PSE2HFA
32-bit 1.067GHZ Embedded Microprocessor MPU 694-P1013PSE2HFA
IC MPU QORIQ P1 1.067GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31) Product overview: P1013PSE2HFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1013PSE2HFA can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 1.067GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31) Product overview: P1013PSE2HFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1013PSE2HFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1346275-P1013PSE2HFA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1346275-P1013PSE2HFA
Integrated Circuits (ICs) - Embedded - Microprocessors 1346275-P1013PSE2HFA
Win Source Part Number: 1346275-P1013PSE2HFA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: QorIQ P1 Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.067GHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Package: Tray Additional Interfaces: DUART, I2C, I2S, MMC/SD, SPI Standard Package: 1 Mounting Type: Surface Mount Package / Case: 689-BBGA Exposed Pad Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 5A002A1 FRE Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P1013 Product Status: Obsolete

Win Source Part Number: 1346275-P1013PSE2HFA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: QorIQ P1
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.067GHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: DUART, I2C, I2S, MMC/SD, SPI
Standard Package: 1
Mounting Type: Surface Mount
Package / Case: 689-BBGA Exposed Pad
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: P1013
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - P1013PSE2HFA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1013PSE2HFA-ND
Microprocessors P1013PSE2HFA-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P1013PSE2HFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1013PSE2HFA
Embedded - Microprocessors P1013PSE2HFA
IC MPU Q OR IQ 1.067GHZ 689TBGA

IC MPU Q OR IQ 1.067GHZ 689TBGA

Supplier's Site Datasheet
Microprocessors - P1013PSE2HFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1013PSE2HFA
Microprocessors P1013PSE2HFA
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P1013PSE2HFA 1346275-P1013PSE2HFA P1013PSE2HFA-ND P1013PSE2HFA P1013PSE2HFA
Product Name 32-bit 1.067GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - CS80C286-1696 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details