The Win Source part number 1346288-P1013PSE2EFA
Win Source Part Number: 1346288-P1013PSE2EFA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: QorIQ P1
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.067GHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Package: Box
Additional Interfaces: DUART, I2C, I2S, MMC/SD, SPI
Standard Package: 1
Mounting Type: Surface Mount
Package / Case: 689-BBGA Exposed Pad
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: P1013
Product Status: Obsolete
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)
IC MPU QORIQ P1 1.067GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31) Product overview: P1013PSE2EFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.067GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.067GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1013PSE2EFA can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)
IC MPU Q OR IQ 1.067GHZ 689TBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1346288-P1013PSE2EFA | P1013PSE2EFA-ND | 694-P1013PSE2EFA | P1013PSE2EFA | P1013PSE2EFA |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | 32-bit 1.067GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerPC e500v2 | PowerPC; PowerPC e500v2 | ||
| Package Type | Other; 689-BBGA Exposed Pad | Other; Box | BGA; Other; 689-BBGA Exposed Pad |