The P1012PSE2HFB is a member of the QorIQ P Series processors from Lingto Electronic Limited, designed for communications applications. It features a single-core Power Architecture e500 core operating at clock frequencies between 533 MHz and 800 MHz. The processor includes a 256 KB L2 cache with error correction code (ECC) and is configurable for various memory uses, including SRAM. This processor supports three enhanced three-speed Ethernet controllers, enabling data transfer rates of 10/100/1000 Mb/s, and includes TCP/IP acceleration and classification capabilities. It also features high-speed interfaces such as two PCI Express controllers and multiple serial interfaces, making it suitable for a range of networking and telecom applications. The P1012PSE2HFB is designed to operate in environments with a junction temperature range of -40 °C to +125 °C, making it suitable for industrial and defense applications. Its integrated security engine supports various cryptographic algorithms, enhancing secure communications for remote users. The processor's architecture allows for scalability and flexibility in product design, making it a viable option for engineers looking to develop high-performance networking solutions.
IC MPU Q OR IQ 800MHZ 689TEBGA Product overview: P1012PSE2HFB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1012PSE2HFB can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 209541-P1012PSE2HFB
Packaging: Bulk
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 800MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
IC MPU Q OR IQ 800MHZ 689TEBGA
IC MPU Q OR IQ 800MHZ 689TEBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-P1012PSE2HFB | 209541-P1012PSE2HFB | P1012PSE2HFB-ND | P1012PSE2HFB | P1012PSE2HFB | P1012PSE2HFB |
| Product Name | 800MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - P1012PSE2HFB | Microprocessors | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Bulk | P-BGA; Other; 689-TEPBGA II (31x31) | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad | Other; 689-BBGA Exposed Pad | |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerPC e500v2 | PowerPC e500v2 | PowerPC; PowerPC e500v2 |