NXP Semiconductors Embedded - Embedded - Microprocessors - P1011NXE2DFB P1011NXE2DFB

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 809165-P1011NXE2DFB Packaging: Tray Supplier Device Package: 689-TEPBGA II (31x31) Manufacturer Package: 689-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: P1011
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 809165-P1011NXE2DFB Packaging: Tray Supplier Device Package: 689-TEPBGA II (31x31) Manufacturer Package: 689-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: P1011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1011NXE2DFB - 809165-P1011NXE2DFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1011NXE2DFB
809165-P1011NXE2DFB
Embedded - Embedded - Microprocessors - P1011NXE2DFB 809165-P1011NXE2DFB
Manufacturer: NXP USA Inc. Win Source Part Number: 809165-P1011NXE2DFB Packaging: Tray Supplier Device Package: 689-TEPBGA II (31x31) Manufacturer Package: 689-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: P1011

Manufacturer: NXP USA Inc.
Win Source Part Number: 809165-P1011NXE2DFB
Packaging: Tray
Supplier Device Package: 689-TEPBGA II (31x31)
Manufacturer Package: 689-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: P1011

Buy Now Datasheet
Microprocessors - P1011NXE2DFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1011NXE2DFB-ND
Microprocessors P1011NXE2DFB-ND
IC MPU 533MHZ PBGA689

IC MPU 533MHZ PBGA689

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-P1011NXE2DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-P1011NXE2DFB
533MHZ Embedded Microprocessor MPU 694-P1011NXE2DFB
IC MPU 533MHZ PBGA689 Product overview: P1011NXE2DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1011NXE2DFB can be used for catalog matching and distributor lookup.

IC MPU 533MHZ PBGA689 Product overview: P1011NXE2DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1011NXE2DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1011NXE2DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1011NXE2DFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1011NXE2DFB
QORIQ, POWER ARCH 32-BIT SOC, 53

QORIQ, POWER ARCH 32-BIT SOC, 53

Supplier's Site
Microprocessors - P1011NXE2DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1011NXE2DFB
Microprocessors P1011NXE2DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now
Microprocessors - P1011NXE2DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1011NXE2DFB
Microprocessors P1011NXE2DFB
Microprocessor IC * 689-TEPBGA II (31x31)

Microprocessor IC * 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P1011NXE2DFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1011NXE2DFB
Embedded - Microprocessors P1011NXE2DFB
IC MPU 533MHZ 689-TEPBGA2

IC MPU 533MHZ 689-TEPBGA2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 809165-P1011NXE2DFB P1011NXE2DFB-ND 694-P1011NXE2DFB P1011NXE2DFB P1011NXE2DFB P1011NXE2DFB P1011NXE2DFB
Product Name Embedded - Embedded - Microprocessors - P1011NXE2DFB Microprocessors 533MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Pin Count 689
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4372BZDN80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
AM1705 Sitara Processor - AM1705DPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Video Proc 96-Pin FBGA Tray - 536-ZL38004GGG2 - Utmel Electronic Limited
Specs
Supply Voltage 1.2V
Package Type Other; 96-VFBGA
Pin Count 96
View Details