PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA1
Manufacturer: NXP
Win Source Part Number: 929765-P1010PSE5HFA
Series: QorIQ P1
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA1
Core Processor: PowerPC e500v2
Speed: 1.0GHz
Package: Bulk
Package: 425-FBGA
Part Status: Obsolete
Family Name: P1010
Categories: Integrated Circuits (ICs)
Case / Package: 425-TEPBGA1
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU Q OR IQ 1.0GHZ 425TEBGA1 Product overview: P1010PSE5HFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1010PSE5HFA can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA1
IC MPU Q OR IQ 1.0GHZ 425TEBGA1
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P1010PSE5HFA-ND | 929765-P1010PSE5HFA | 694-P1010PSE5HFA | P1010PSE5HFA | P1010PSE5HFA |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - P1010PSE5HFA | 1.0GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e500v2 | P1010 | PowerPC e500v2 | PowerPC; PowerPC e500v2 | |
| Package Type | Other; 425-FBGA | P-BGA; Other; 425-TEPBGA1 | Other; 425-FBGA | BGA; Other; 425-FBGA | |
| Pin Count | 425 |