NXP Semiconductors RF Transceiver ICs OL2385AHN/001A0Y

Description
IC RF TxRx + MCU 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 568-13448-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
568-13448-2-ND
RF Transceiver ICs 568-13448-2-ND
IC RF TxRx + MCU 48-VFQFN Exposed Pad

IC RF TxRx + MCU 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 568-13448-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4632-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details