Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103649-NX7002AKS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 220mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 170mA
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.43nC @ 4.5V
Max Input Capacitance: 17pF @ 10V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 103649-NX7002AKS,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKS,115 |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| PD | 220 milliwatts |