NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NX5P2090UKZ

Description
Win Source Part Number: 1345588-NX5P2090UKZ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: NXP USA Inc. Base Product Number: NX5P2090
Request a Quote Datasheet
Description
Win Source Part Number: 1345588-NX5P2090UKZ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: NXP USA Inc. Base Product Number: NX5P2090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1345588-NX5P2090UKZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1345588-NX5P2090UKZ
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1345588-NX5P2090UKZ
Win Source Part Number: 1345588-NX5P2090UKZ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: NXP USA Inc. Base Product Number: NX5P2090

Win Source Part Number: 1345588-NX5P2090UKZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 49 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: NXP USA Inc.
Base Product Number: NX5P2090

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1345588-NX5P2090UKZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
3 suppliers
2-channel analog multiplexer/demultiplexer - 74LVC2G53DP,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers