NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L4684TK,115 NX3L4684TK,115

Description
Manufacturer: NXP Win Source Part Number: 133878-NX3L4684TK,11 5 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 20MHz Charge Injection: 50pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 750 mOhm Case / Package: 10-HVSON (3x3) Single Supply Voltage (V+): 1.4 V to 4.3 V Max Switch Time (Ton,Toff): 45ns, 20ns Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 133878-NX3L4684TK,11 5 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 20MHz Charge Injection: 50pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 750 mOhm Case / Package: 10-HVSON (3x3) Single Supply Voltage (V+): 1.4 V to 4.3 V Max Switch Time (Ton,Toff): 45ns, 20ns Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L4684TK,115 - 133878-NX3L4684TK,115 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L4684TK,115
133878-NX3L4684TK,115
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L4684TK,115 133878-NX3L4684TK,115
Manufacturer: NXP Win Source Part Number: 133878-NX3L4684TK,11 5 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 20MHz Charge Injection: 50pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 750 mOhm Case / Package: 10-HVSON (3x3) Single Supply Voltage (V+): 1.4 V to 4.3 V Max Switch Time (Ton,Toff): 45ns, 20ns Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 133878-NX3L4684TK,115
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 20MHz
Charge Injection: 50pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 10-HVSON (3x3)
Single Supply Voltage (V+): 1.4 V to 4.3 V
Max Switch Time (Ton,Toff): 45ns, 20ns
Channel Capacitance(CS off, CD off): 35pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L4684TK,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NX3L4684TK,115
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NX3L4684TK,115
IC SWITCH SPDTX2 750MOHM 10HVSON

IC SWITCH SPDTX2 750MOHM 10HVSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 133878-NX3L4684TK,115 NX3L4684TK,115
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L4684TK,115 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3066-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details