NXP Semiconductors Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NX3L2T384GD,125

Description
Win Source Part Number: 1083008-NX3L2T384GD, 125 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 750mOhm -3db Bandwidth: 60MHz Charge Injection: 6pC Current - Leakage (IS(off)) (Max): 10nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 20mOhm Voltage - Supply, Single (V+): 1.4V ~ 4.3V Switch Time (Ton, Toff) (Max): 40ns, 15ns Channel Capacitance (CS(off), CD(off)): 35pF Package / Case: 8-XFDFN Supplier Device Package: 8-XSON, SOT996-2 (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): NX3L2G384GD125; NX3L2G66GD,125; NX3L1G53GD,125; NX3L1T53GD,125; NX3L2T66GD,125NX3L2T 384GD 125; NX3L2T384GD125; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPNX3L2T384GD,12 5,2156-NX3L2T384GD12 5-NXTR,568-5555-1,56 8-5555-2,93528872812 5,NX3L2T384GD125,568 -5555-6 Base Product Number: NX3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1083008-NX3L2T384GD, 125 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 750mOhm -3db Bandwidth: 60MHz Charge Injection: 6pC Current - Leakage (IS(off)) (Max): 10nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 20mOhm Voltage - Supply, Single (V+): 1.4V ~ 4.3V Switch Time (Ton, Toff) (Max): 40ns, 15ns Channel Capacitance (CS(off), CD(off)): 35pF Package / Case: 8-XFDFN Supplier Device Package: 8-XSON, SOT996-2 (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): NX3L2G384GD125; NX3L2G66GD,125; NX3L1G53GD,125; NX3L1T53GD,125; NX3L2T66GD,125NX3L2T 384GD 125; NX3L2T384GD125; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPNX3L2T384GD,12 5,2156-NX3L2T384GD12 5-NXTR,568-5555-1,56 8-5555-2,93528872812 5,NX3L2T384GD125,568 -5555-6 Base Product Number: NX3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1083008-NX3L2T384GD,125 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1083008-NX3L2T384GD,125
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1083008-NX3L2T384GD,125
Win Source Part Number: 1083008-NX3L2T384GD, 125 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 750mOhm -3db Bandwidth: 60MHz Charge Injection: 6pC Current - Leakage (IS(off)) (Max): 10nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 20mOhm Voltage - Supply, Single (V+): 1.4V ~ 4.3V Switch Time (Ton, Toff) (Max): 40ns, 15ns Channel Capacitance (CS(off), CD(off)): 35pF Package / Case: 8-XFDFN Supplier Device Package: 8-XSON, SOT996-2 (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): NX3L2G384GD125; NX3L2G66GD,125; NX3L1G53GD,125; NX3L1T53GD,125; NX3L2T66GD,125NX3L2T 384GD 125; NX3L2T384GD125; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPNX3L2T384GD,12 5,2156-NX3L2T384GD12 5-NXTR,568-5555-1,56 8-5555-2,93528872812 5,NX3L2T384GD125,568 -5555-6 Base Product Number: NX3 Product Status: Obsolete

Win Source Part Number: 1083008-NX3L2T384GD,125
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NC
On-State Resistance (Max): 750mOhm
-3db Bandwidth: 60MHz
Charge Injection: 6pC
Current - Leakage (IS(off)) (Max): 10nA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 20mOhm
Voltage - Supply, Single (V+): 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max): 40ns, 15ns
Channel Capacitance (CS(off), CD(off)): 35pF
Package / Case: 8-XFDFN
Supplier Device Package: 8-XSON, SOT996-2 (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): NX3L2G384GD125; NX3L2G66GD,125; NX3L1G53GD,125; NX3L1T53GD,125; NX3L2T66GD,125NX3L2T384GD 125; NX3L2T384GD125;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: NXPNXPNX3L2T384GD,125,2156-NX3L2T384GD125-NXTR,568-5555-1,568-5555-2,935288728125,NX3L2T384GD125,568-5555-6
Base Product Number: NX3
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L2T384GD,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NX3L2T384GD,125
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NX3L2T384GD,125
IC SW SPST-NCX2 750MOHM 8XSON

IC SW SPST-NCX2 750MOHM 8XSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1083008-NX3L2T384GD,125 NX3L2T384GD,125
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ILD1150 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers