NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L2467HR NX3L2467HR

Description
Manufacturer: NXP Win Source Part Number: 092754-NX3L2467HR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 60MHz Charge Injection: 15pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 750 mOhm Case / Package: 16-HXQFN (3x3) Single Supply Voltage (V+): 1.4 V to 4.3 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): NX3L2467GU; NX3L2467GU,115; NX3L2467HR,115; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 092754-NX3L2467HR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 60MHz Charge Injection: 15pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 750 mOhm Case / Package: 16-HXQFN (3x3) Single Supply Voltage (V+): 1.4 V to 4.3 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): NX3L2467GU; NX3L2467GU,115; NX3L2467HR,115; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L2467HR - 092754-NX3L2467HR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L2467HR
092754-NX3L2467HR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L2467HR 092754-NX3L2467HR
Manufacturer: NXP Win Source Part Number: 092754-NX3L2467HR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 60MHz Charge Injection: 15pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 750 mOhm Case / Package: 16-HXQFN (3x3) Single Supply Voltage (V+): 1.4 V to 4.3 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): NX3L2467GU; NX3L2467GU,115; NX3L2467HR,115; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 092754-NX3L2467HR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 60MHz
Charge Injection: 15pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 16-HXQFN (3x3)
Single Supply Voltage (V+): 1.4 V to 4.3 V
Max Switch Time (Ton,Toff): 40ns, 20ns
Channel Capacitance(CS off, CD off): 35pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): NX3L2467GU; NX3L2467GU,115; NX3L2467HR,115;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 092754-NX3L2467HR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NX3L2467HR
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54LS646JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers