NXP Semiconductors Interface - Interface - Analog Switches - Special Purpose - NX3DV221TKX NX3DV221TKX

Description
Manufacturer: NXP Win Source Part Number: 887959-NX3DV221TKX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Family Name: NX3DV221 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-10368-1, 568-10368-2, NX3DV221TK,115, 935300955115, NX3DV221TKX-ND, 568-10368-6
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 887959-NX3DV221TKX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Family Name: NX3DV221 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-10368-1, 568-10368-2, NX3DV221TK,115, 935300955115, NX3DV221TKX-ND, 568-10368-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NX3DV221TKX - 887959-NX3DV221TKX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NX3DV221TKX
887959-NX3DV221TKX
Interface - Interface - Analog Switches - Special Purpose - NX3DV221TKX 887959-NX3DV221TKX
Manufacturer: NXP Win Source Part Number: 887959-NX3DV221TKX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Family Name: NX3DV221 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-10368-1, 568-10368-2, NX3DV221TK,115, 935300955115, NX3DV221TKX-ND, 568-10368-6

Manufacturer: NXP
Win Source Part Number: 887959-NX3DV221TKX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Family Name: NX3DV221
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-10368-1, 568-10368-2, NX3DV221TK,115, 935300955115, NX3DV221TKX-ND, 568-10368-6

Buy Now Datasheet
Analog Switches - Special Purpose - NX3DV221TKX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NX3DV221TKX
Analog Switches - Special Purpose NX3DV221TKX
IC USB 2.0 SWITCH HS 10HVSON

IC USB 2.0 SWITCH HS 10HVSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NX3DV221TKX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NX3DV221TKX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NX3DV221TKX
IC USB 2.0 SWITCH HS 10HVSON

IC USB 2.0 SWITCH HS 10HVSON

Supplier's Site
Redriver, 2Ch, Usb 2.0, 480Mbps, Hvson10; Usb Ic Type Nxp - 31AC6743 - Newark, An Avnet Company
Chicago, IL, United States
Redriver, 2Ch, Usb 2.0, 480Mbps, Hvson10; Usb Ic Type Nxp
31AC6743
Redriver, 2Ch, Usb 2.0, 480Mbps, Hvson10; Usb Ic Type Nxp 31AC6743
REDRIVER, 2CH, USB 2.0, 480MBPS, HVSON10; USB IC Type:High Speed USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Interface Case Style:HVSON; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:1 RoHS Compliant: Yes

REDRIVER, 2CH, USB 2.0, 480MBPS, HVSON10; USB IC Type:High Speed USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Interface Case Style:HVSON; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 887959-NX3DV221TKX NX3DV221TKX NX3DV221TKX 31AC6743
Product Name Interface - Interface - Analog Switches - Special Purpose - NX3DV221TKX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Redriver, 2Ch, Usb 2.0, 480Mbps, Hvson10; Usb Ic Type Nxp
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.3V ~ 3.6V Other; 2.3V
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad HVSON
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details