NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NX30P6090UKZ

Description
Win Source Part Number: 969099-NX30P6090UKZ Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935340798012 Base Product Number: NX30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 969099-NX30P6090UKZ Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935340798012 Base Product Number: NX30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 969099-NX30P6090UKZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
969099-NX30P6090UKZ
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 969099-NX30P6090UKZ
Win Source Part Number: 969099-NX30P6090UKZ Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935340798012 Base Product Number: NX30 Product Status: Obsolete

Win Source Part Number: 969099-NX30P6090UKZ
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Standard Package: 4,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935340798012
Base Product Number: NX30
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 969099-NX30P6090UKZ
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details