USB TYPE-C PORT PROTECTOR, -40 TO 85DEGC; USB IC TYPE:USB TYPE-C PORT PROTECTION; USB STANDARD:-; SUPPLY VOLTAGE MIN:2.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WLCSP; NO. OF PINS:12PINS; DATA RATE:-; NO. OF PORTS:1 PORT; ROHS COMPLIANT: YES
D+/D- line OVP protection / REEL RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 02AH2122 | 95AC1725 |
| Product Name | Usb Type-C Port Protector, -40 To 85Degc; Usb Ic Type Nxp | D+/dLine Ovp Protection / Reel Rohs Compliant Nxp |
| Technology | USB |