NXP Semiconductors Logic - Logic - Translators, Level Shifters - NVT2003DP,118 NVT2003DP,118

Description
Manufacturer: NXP Win Source Part Number: 790870-NVT2003DP,118 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 3 Voltage - VCCA: 1V ~ 3.6V Voltage - VCCB: 1.8V ~ 5.5V Family Name: NVT2003 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TSSOP Alternative Parts (Cross-Reference): NVT2003DP; Introduction Date: July 13, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 790870-NVT2003DP,118 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 3 Voltage - VCCA: 1V ~ 3.6V Voltage - VCCB: 1.8V ~ 5.5V Family Name: NVT2003 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TSSOP Alternative Parts (Cross-Reference): NVT2003DP; Introduction Date: July 13, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NVT2003DP,118 - 790870-NVT2003DP,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NVT2003DP,118
790870-NVT2003DP,118
Logic - Logic - Translators, Level Shifters - NVT2003DP,118 790870-NVT2003DP,118
Manufacturer: NXP Win Source Part Number: 790870-NVT2003DP,118 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 3 Voltage - VCCA: 1V ~ 3.6V Voltage - VCCB: 1.8V ~ 5.5V Family Name: NVT2003 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TSSOP Alternative Parts (Cross-Reference): NVT2003DP; Introduction Date: July 13, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 790870-NVT2003DP,118
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 3
Voltage - VCCA: 1V ~ 3.6V
Voltage - VCCB: 1.8V ~ 5.5V
Family Name: NVT2003
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-TSSOP
Alternative Parts (Cross-Reference): NVT2003DP;
Introduction Date: July 13, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 790870-NVT2003DP,118
Product Name Logic - Logic - Translators, Level Shifters - NVT2003DP,118
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 1040546-74LV4094DB,118 - Win Source Electronics
Specs
Supply Voltage 1V ~ 3.6V
Output Characteristics Tri-State
Package Type SSOP
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers