NXP Semiconductors Logic - Logic - Translators, Level Shifters - NTS0104GU12,115 NTS0104GU12,115

Description
NTS0104 - Dual Supply Translating Transceiver; Open Drain; Auto Direction Sensing
Request a Quote Datasheet
Description
NTS0104 - Dual Supply Translating Transceiver; Open Drain; Auto Direction Sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTS0104GU12,115 - Rochester Electronics
Newburyport, MA, United States
NTS0104 - Dual Supply Translating Transceiver; Open Drain; Auto Direction Sensing

NTS0104 - Dual Supply Translating Transceiver; Open Drain; Auto Direction Sensing

Supplier's Site Datasheet
Logic - Logic - Translators, Level Shifters - NTS0104GU12,115 - 790861-NTS0104GU12,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NTS0104GU12,115
790861-NTS0104GU12,115
Logic - Logic - Translators, Level Shifters - NTS0104GU12,115 790861-NTS0104GU12,115
Manufacturer: NXP Win Source Part Number: 790861-NTS0104GU12,1 15 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Auto-Direction Sensing Package: 12-XFQFN Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 50Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V ~ 3.6V Voltage - VCCB: 2.3V ~ 5.5V Family Name: NTS0104 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-XQFN (2x1.7) Alternative Parts (Cross-Reference): MAX13043EETD+T; MAX13043EETD+; MAX13044EETD+; MAX13045EETD+T; Introduction Date: May 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 790861-NTS0104GU12,115
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Auto-Direction Sensing
Package: 12-XFQFN
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain, Push-Pull
Data Rate: 50Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V ~ 3.6V
Voltage - VCCB: 2.3V ~ 5.5V
Family Name: NTS0104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-XQFN (2x1.7)
Alternative Parts (Cross-Reference): MAX13043EETD+T; MAX13043EETD+; MAX13044EETD+; MAX13045EETD+T;
Introduction Date: May 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category RF Transceivers RF Transceivers
Product Number NTS0104GU12,115 790861-NTS0104GU12,115
Product Name Logic - Logic - Translators, Level Shifters - NTS0104GU12,115
Package Type Surface Mount Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details