Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps
TRANSCEIVER, TRANSLATING, 4BIT, WLCSP-12; No. of Inputs:4; Output Current:-; Propagation Delay:5.9ns; No. of Pins:12Pins; Logic Case Style:WLCSP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSLATOR BIDIR 12WLCSP
IC TRNSLTR BIDIRECTIONAL 12WLCSP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-WLCSP (1.2x1.6)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UFBGA, WLCSP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 568-11635-2-ND | 61AC1144 | NTB0104UK,012 | NTB0104UK,012 | NTB0104UK,012 |
| Product Name | Translators, Level Shifters | Transceiver, Translating, 4Bit, Wlcsp-12; No. Of Inputs Nxp | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 12-UFBGA, WLCSP | BGA | BGA; 12-UFBGA, WLCSP | ||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | |||
| Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |