Win Source Part Number: 982946-NTB0101AGWH
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935305698125,568-145
Base Product Number: NTB01
Product Status: Obsolete
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-TSSOP
IC TRANSLTR BIDIRECTIONAL SOT363
IC TRNSLTR BIDIRECTIONAL SC88
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-363
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 982946-NTB0101AGWH | 568-14541-2-ND | NTB0101AGWH | NTB0101AGWH | NTB0101AGWH |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | SSOP | TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; TSSOP | SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 |