IC RFID TRANSP 13.56MHZ 8TSSOP
IC RFID TRANSP 13.56MHZ 8TSSOP
RFID Transponder IC 13.56MHz ISO 14443 I²C 3.3V 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | NT3H2211W0FTTJ | NT3H2211W0FTTJ | NT3H2211W0FTTJ |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | RFID Transponder | Receiver | |
| Supply Voltage | Other; 3.3V | Other; 3.3V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |