NXP Semiconductors PMIC - PMIC - Thermal Management - NE1619DS NE1619DS

Description
Manufacturer: NXP Win Source Part Number: 091413-NE1619DS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: SMBus Topology: ADC, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±3°C Local(Max), ±5°C Remote(Max) Sensing Temperature: 0°C to 125°C, External Sensor Output Alarm: Yes Output Fan: No Family Name: NE1619DS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-SSOP Purpose: Temp Monitoring System (Sensor) Supply Voltage - Operating: 2.8 V to 5.5 V Alternative Parts (Cross-Reference): DS1629S/T&R; TC1068MQRTR; TC1068MQRG; Introduction Date: July 13, 2000 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 091413-NE1619DS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: SMBus Topology: ADC, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±3°C Local(Max), ±5°C Remote(Max) Sensing Temperature: 0°C to 125°C, External Sensor Output Alarm: Yes Output Fan: No Family Name: NE1619DS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-SSOP Purpose: Temp Monitoring System (Sensor) Supply Voltage - Operating: 2.8 V to 5.5 V Alternative Parts (Cross-Reference): DS1629S/T&R; TC1068MQRTR; TC1068MQRG; Introduction Date: July 13, 2000 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - NE1619DS - 091413-NE1619DS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - NE1619DS
091413-NE1619DS
PMIC - PMIC - Thermal Management - NE1619DS 091413-NE1619DS
Manufacturer: NXP Win Source Part Number: 091413-NE1619DS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: SMBus Topology: ADC, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±3°C Local(Max), ±5°C Remote(Max) Sensing Temperature: 0°C to 125°C, External Sensor Output Alarm: Yes Output Fan: No Family Name: NE1619DS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-SSOP Purpose: Temp Monitoring System (Sensor) Supply Voltage - Operating: 2.8 V to 5.5 V Alternative Parts (Cross-Reference): DS1629S/T&R; TC1068MQRTR; TC1068MQRG; Introduction Date: July 13, 2000 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 091413-NE1619DS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: SMBus
Topology: ADC, Multiplexer, Register Bank
Sensor Type: Internal and External
Accuracy: ±3°C Local(Max), ±5°C Remote(Max)
Sensing Temperature: 0°C to 125°C, External Sensor
Output Alarm: Yes
Output Fan: No
Family Name: NE1619DS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-SSOP
Purpose: Temp Monitoring System (Sensor)
Supply Voltage - Operating: 2.8 V to 5.5 V
Alternative Parts (Cross-Reference): DS1629S/T&R; TC1068MQRTR; TC1068MQRG;
Introduction Date: July 13, 2000
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 091413-NE1619DS
Product Name PMIC - PMIC - Thermal Management - NE1619DS
Package / Mounting Surface Mount (SMD); 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347180-A1184LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Pressure Sensors, Transducers - KP226N3622XTMA1 - 778013-KP226N3622XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Photo IC for optical switch - S8119 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details