NXP SEMICONDUCTORS
NCF2957VHN3/0200IY -- RFID, RF ACCESS, MONITORING ICS
NXP Semiconductors
RFID, RF Access, Monitoring ICs
NCF2957VHN3/0200IY
-
Quarktwin Technology Ltd.
-
ODG (Origin Data Global)
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
NCF2957VHN3/0200IY |
NCF2957VHN3/0200IY |
|
Product Name
|
RFID, RF Access, Monitoring ICs |
RFID, RF Access, Monitoring ICs |
|
Device Type
|
Receiver
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"20-TSSOP (0.173"", 4.40mm Width)"
View Details