Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
NXP SEMICONDUCTORS
NAFE11388B40BSE -- ANALOG FRONT END (AFE)
NXP Semiconductors
Analog Front End (AFE)
NAFE11388B40BSE
Description
8 Channel AFE 24 Bit 125 mW 64-HVQFN (9x9)
Quarktwin Technology Ltd.
Done
Description
8 Channel AFE 24 Bit 125 mW 64-HVQFN (9x9)
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
NAFE11388B40BSE
Analog Front End (AFE)
NAFE11388B40BSE
8 Channel AFE 24 Bit 125 mW 64-HVQFN (9x9)
8 Channel AFE 24 Bit 125 mW 64-HVQFN (9x9)
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
NAFE11388B40BSE
Product Name
Analog Front End (AFE)
Device Type
Front End
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
1GHZ 3.3V QFN Interface Transceiver IC
ML2730DM-T
Specs
Device Type
Transceiver
Operating Temperature
-20 to 80 C (-4 to 176 F)
Package Type
Reel package
View Details
WAGO
Interface module
704-5303
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 40 C (-13 to 104 F)
View Details
Nexperia B.V.
74ALVCH16373DGG:11
Specs
Device Type
Line / Bus Driver
Features
RoHS
Package Type
SOT362
View Details
Allegro MicroSystems Inc.
Driver Ic; Supply Voltage Min Allegro Microsystems
UCN5841A
Specs
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details