IC GATE NAND 4CH 2-INP 14DIP Product overview: N74F38N,602 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-N74F38N,602 can be used for catalog matching and distributor lookup.
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
NAND Gate IC 4 Channel Open Collector 14-DIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Open Collector 14-DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-N74F38N,602 | N74F38N,602 | N74F38N,602-ND | N74F38N,602 | N74F38N,602 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND; NAND | AND; NAND | NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | F | TTL; FAST | |||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 12.5 ns | 12.5 ns |