NXP Semiconductors Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F242D-T N74F242D-T

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081450-N74F242D-T Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Inverting Number of Bits: 8 Number of Pins: 14 High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 6 ns Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SO Alternative Parts (Cross-Reference): N74F242D-TN74F242DT; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081450-N74F242D-T Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Inverting Number of Bits: 8 Number of Pins: 14 High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 6 ns Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SO Alternative Parts (Cross-Reference): N74F242D-TN74F242DT; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F242D-T - 1081450-N74F242D-T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F242D-T
1081450-N74F242D-T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F242D-T 1081450-N74F242D-T
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081450-N74F242D-T Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Inverting Number of Bits: 8 Number of Pins: 14 High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 6 ns Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SO Alternative Parts (Cross-Reference): N74F242D-TN74F242DT; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081450-N74F242D-T
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Inverting
Number of Bits: 8
Number of Pins: 14
High Level Output Current: -15 mA
Low Level Output Current: 64 mA
Propagation Delay: 6 ns
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SO
Alternative Parts (Cross-Reference): N74F242D-TN74F242DT;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver

Buy Now
Operational Amplifier IC - 687-N74F242D-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-N74F242D-T
Operational Amplifier IC 687-N74F242D-T
F/fast Series 4-BIT Transceiver Inverted Output PDSO14 Product overview: N74F242D-T from NXP Semiconductors is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-N74F242D-T can be used for catalog matching and distributor lookup.

F/fast Series 4-BIT Transceiver Inverted Output PDSO14 Product overview: N74F242D-T from NXP Semiconductors is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-N74F242D-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1081450-N74F242D-T 687-N74F242D-T
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F242D-T Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751402QHA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details