Shift Register, Bidirectional 1 Element 8 Bit 16-SO
Manufacturer: NXP
Win Source Part Number: 119810-N74F166D,623
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Shift Register, Bidirectional 1 Element 8 Bit 16-SO
IC SHIFT REGISTER 8BIT 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | N74F166D,623-ND | 119810-N74F166D,623 | N74F166D,623 | N74F166D,623 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - N74F166D,623 | Shift Registers | Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | |
| Shift Direction | Bidirectional | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull |