The N74F07D is a hex inverter/buffer driver featuring open-collector outputs capable of driving up to 64mA. It operates at a typical propagation delay of 4.5ns and has a total supply current of approximately 32mA. This device is housed in a 14-pin plastic small outline package, making it suitable for various applications requiring high-speed signal processing. The output termination voltage is rated at 12V, which allows for compatibility with a range of logic levels. This product is ideal for engineers looking for reliable buffer solutions in their designs.
Manufacturer: NXP
Win Source Part Number: 104569-N74F07D,623
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 64mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): N74F07D; N74F07N,602; N74F07N; N74F07D,623;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 104569-N74F07D,623 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - N74F07D,623 |
| Package Type | Surface Mount; SMD (SMT) |